EN
  • EN
  • DE

ADS54RF63IPFP

Part No ADS54RF63IPFP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 500-/550-MSPS Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 550M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1141751-ADS54RF63IPFP
Manufacturer Homepage www.ti.com
Family Name ADS54RF63
Introduction Date August 01, 2008
ECCN 3A001.a.5.a.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS54RF63IPFP CAD Model

Description

Introducing the ADS54RF63IPFP from Texas Instruments

The ADS54RF63IPFP is a high-performance, dual-channel, 12-bit, 500 MSPS analog-to-digital converter (ADC) that brings together innovative design and cutting-edge technology from Texas Instruments. This ADC is designed to cater to a broad range of applications, including wireless communications, test and measurement equipment, and radar systems, where high-speed data conversion is crucial.

At the heart of the ADS54RF63IPFP lies a state-of-the-art sampling architecture that enables the simultaneous sampling of two analog input channels, ensuring phase coherence and excellent dynamic performance. The device is capable of operating at a conversion rate of up to 500 mega samples per second, providing the precision and speed required for demanding signal processing tasks.

The ADC features a flexible input range, which can be adjusted to accommodate various signal levels, thereby optimizing performance for specific applications. The digital output is formatted in an easy-to-interface LVDS (Low-Voltage Differential Signaling) standard, which minimizes signal integrity issues and facilitates high-speed data transfer.

With an integrated digital down-converter (DDC), the ADS54RF63IPFP enhances system performance by reducing data rate and simplifying the digital interface to downstream digital signal processors (DSPs). The DDC includes features such as a numerically controlled oscillator (NCO), decimation filters, and complex mixer, which significantly offloads processing tasks from the DSP and streamlines system design.

Reliability is a key factor in the design of the ADS54RF63IPFP, and it is built to meet the rigorous standards of industrial applications. The device is housed in a compact 80-pin HTQFP (Heat Sink Thin Quad Flat Package) that ensures efficient thermal management and saves valuable board space.

The ADS54RF63IPFP is supported by a range of development tools and software from Texas Instruments, including evaluation modules and reference designs, which help accelerate the design cycle and enable engineers to bring their products to market faster.

In summary, the ADS54RF63IPFP from Texas Instruments is an ADC that offers exceptional performance and flexibility, making it an ideal choice for high-speed data acquisition systems that require the highest levels of accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $278.0971 $278.0971
2+ $249.3284 $498.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess