EN
  • EN
  • DE

ADS5541IPAPR

Part No ADS5541IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 105MSPS Analog-To-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141763-ADS5541IPAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5541
Introduction Date January 01, 2005
ECCN 3A991.c.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5541IPAPR CAD Model

Description

The Texas Instruments ADS5541IPAPR is a high-performance, 14-bit, 170-MSPS (mega samples per second) analog-to-digital converter (ADC) that combines exceptional performance with high precision and low power consumption. This ADC is designed to meet the rigorous demands of applications such as medical imaging, test equipment, wireless infrastructure, and communication systems where high resolution and fast sampling rates are critical.

Key Features

  • High-Speed Performance: With a sampling rate of up to 170 MSPS, the ADS5541IPAPR is capable of converting analog signals to digital data at very high speeds, making it ideal for applications that require real-time processing.
  • High Resolution: The 14-bit resolution offers fine quantization levels, which translates to a high degree of detail in the digital representation of the analog input signal.
  • Differential Input: The differential input structure provides improved noise immunity and helps to reduce common-mode noise, resulting in cleaner, more accurate signal conversion.
  • Low Power Consumption: Designed for efficiency, the ADS5541IPAPR operates with a low power consumption, minimizing thermal issues and making it suitable for power-sensitive applications.
  • Integrated Features: The device includes an internal voltage reference and an onboard sample-and-hold circuit, which simplifies system design and reduces external component count.
  • Flexible Interface: It features a parallel CMOS or LVDS (low-voltage differential signaling) output, providing flexibility in interfacing with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

The ADS5541IPAPR is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems

Package and Quality

The device is offered in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality means that the ADS5541IPAPR is manufactured to the highest standards, ensuring reliability and performance consistency for the end-user.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.3236 $104.3236
2+ $100.9583 $201.9166
3+ $97.5930 $292.7790
4+ $87.4972 $349.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess