EN
  • EN
  • DE

ADS5562IRGZT

Part No ADS5562IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 48-Pin VQFN EP T/R / 16-BIT, 40/80 MSPS ADCs WITH DDR LVDS/CMOS OUTPUTS | IC ADC 16BIT 80MSPS 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS5562
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141770-ADS5562IRGZT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS5562
Introduction Date April 01, 2008
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS5562IRGZT CAD Model

Description

The ADS5562IRGZT is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments. This ADC is part of a family of devices that deliver exceptional speed and accuracy while maintaining low power consumption and noise levels. It is an ideal component for applications that require high dynamic range, such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • Resolution: The ADS5562IRGZT offers a 16-bit resolution, ensuring high-precision digital output for the most demanding applications.
  • Sampling Rate: It boasts a maximum sampling rate of 80 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with accuracy.
  • Input Range: This ADC features a flexible input range and includes both single-ended and differential input modes to accommodate a variety of signal types.
  • Low Power Consumption: With a focus on efficiency, the ADS5562IRGZT operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Integrated Features: The device includes an internal reference and a digital error correction circuit, simplifying system design and enhancing performance.
  • Interface: A parallel LVDS (Low-Voltage Differential Signaling) interface ensures high-speed data transfer while minimizing noise and electromagnetic interference.
  • Package: The ADS5562IRGZT comes in a compact 48-VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The ADS5562IRGZT is used in a wide range of applications, including:

  • Medical Imaging Systems (MRI, CT scanners, Ultrasound)
  • Professional Video Equipment
  • Test and Measurement Instruments
  • Wireless and Wired Communications
  • Radar and Satellite Communication Systems

Conclusion

Overall, the ADS5562IRGZT from Texas Instruments is a versatile and reliable ADC that offers the perfect balance between high performance and power efficiency. Its robust feature set and high-speed capabilities make it an excellent choice for engineers looking to enhance the precision and speed of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess