EN
  • EN
  • DE

ADS574JE

Part No ADS574JE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Microprocessor-Compatible Sampling CMOS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 40k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -16.5 V ~ 5.5
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1141772-ADS574JE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS574
Introduction Date February 01, 2006
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS574JE CAD Model

Description

The ADS574JE is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision ADC is well-suited for a wide range of applications, including industrial process control, medical instrumentation, and digital signal processing.

Key Features

  • Resolution: The ADS574JE offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 100 kilosamples per second (kSPS), it ensures timely and accurate data conversion for real-time applications.
  • Input Voltage Range: It features a versatile input voltage range, accommodating various signal levels.
  • Interface: The device includes a parallel interface for easy integration into a wide array of digital systems.
  • Power Consumption: Designed for efficiency, the ADS574JE operates with low power consumption, making it ideal for power-sensitive applications.

Robust Design

Encased in a robust package, the ADS574JE ensures durability and reliable performance across different environmental conditions. Its design considerations also account for electromagnetic compatibility (EMC), providing stable operation in electrically noisy environments.

Applications

The versatility of the ADS574JE allows it to be used in a variety of applications. In industrial settings, it can be utilized for precise measurements in automated test equipment and process control systems. In the medical field, its accuracy is crucial for diagnostic equipment such as ECG and EEG monitors. Additionally, its high-speed data acquisition capabilities make it an excellent choice for digital signal processing tasks.

Support and Resources

Texas Instruments provides comprehensive support for the ADS574JE, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support and community forums for guidance on integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess