EN
  • EN
  • DE

ADS61B29IRGZ

Part No ADS61B29IRGZ
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816789-ADS61B29IRGZ
Ultra Librarian 3D Model Ultra Librarian ADS61B29IRGZ CAD Model

Description

Product Overview: Texas Instruments ADS61B29IRGZ

The Texas Instruments ADS61B29IRGZ is a high-performance, 16-bit analog-to-digital converter (ADC) designed to meet the demanding requirements of communication infrastructure, test and measurement systems, and high-speed data acquisition. This ADC features a dual-channel architecture with a sample rate of up to 250 MSPS (mega samples per second), enabling precise digitization of high-frequency signals with excellent dynamic performance.

Key Features

  • High Resolution: The ADS61B29IRGZ offers 16-bit resolution, which provides a high level of detail in the digital representation of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 250 MSPS, this ADC is capable of converting analog inputs at very high speeds, making it ideal for applications that require rapid data processing.
  • Dual-Channel Input: The dual-channel input allows for simultaneous sampling of two analog signals, increasing the throughput and flexibility of the system design.
  • Low Power Consumption: Designed for efficiency, the ADS61B29IRGZ operates with low power consumption, making it suitable for power-sensitive applications.
  • Programmable Gain: The ADC includes a programmable gain amplifier (PGA), which can be adjusted to optimize the dynamic range for different input signal conditions.
  • Serial LVDS Interface: The low-voltage differential signaling (LVDS) interface ensures high-speed data transfer with reduced noise, which is critical for maintaining signal integrity in noisy environments.

Applications

The ADS61B29IRGZ is versatile and can be used in a variety of applications, including:

  • Wireless communication systems such as base stations and software-defined radios
  • Test and measurement equipment, including oscilloscopes and spectrum analyzers
  • Medical imaging devices like ultrasound and MRI machines
  • High-speed data acquisition systems for industrial and scientific research

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ADS61B29IRGZ is no exception. This product is built to the highest standards, ensuring stable performance over a wide range of temperatures and operating conditions. It is available in a compact VQFN (Very-thin Quad Flat No-leads) package, which is suitable for space-constrained applications.

With its combination of speed, precision, and low power consumption, the ADS61B29IRGZ from Texas Instruments stands out as a top choice for designers looking to implement a robust and efficient ADC solution in their high-performance systems.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1229 $54.1229
3+ $44.4086 $133.2258
4+ $43.0208 $172.0832
5+ $41.6330 $208.1650
7+ $40.2453 $281.7171
9+ $36.0820 $324.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess