EN
  • EN
  • DE

ADS62C15IRGCR

Part No ADS62C15IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 11-Bits, 125 MSPS ADC With Parallel CMOS/DDR LVDS Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 11
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141798-ADS62C15IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS62C15
Introduction Date January 01, 2008
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS62C15IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS62C15IRGCR

The Texas Instruments ADS62C15IRGCR is a high-performance, dual-channel, 11-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of signal processing applications that require high dynamic range and fast sampling rates. This ADC features a maximum sample rate of 125 MSPS, making it an ideal choice for applications in communications, radar systems, medical imaging, and test equipment.

Key Features:

  • High-Speed Performance: The ADS62C15IRGCR offers a rapid sampling rate of up to 125 Mega Samples Per Second (MSPS), allowing it to accurately digitize high-frequency signals.
  • Dual-Channel Design: With two ADC channels integrated into a single chip, it provides a compact solution for systems that require simultaneous sampling of different signals.
  • Resolution: An 11-bit resolution ensures precise digital representation of analog inputs, which is critical for applications where detail and accuracy are paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and energy-sensitive applications.
  • Flexible Interface: The ADS62C15IRGCR is equipped with a flexible parallel LVDS (Low-Voltage Differential Signaling) output interface, which minimizes the number of interface lines and reduces the I/O power.
  • Programmable Features: It includes various programmable features such as gain, data format, and output phase, allowing for customized settings tailored to specific application needs.
  • Integrated Features: The device integrates an internal voltage reference and an analog input buffer, simplifying system design and reducing external component count.

Applications:

  • Communications Infrastructure
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Professional Video and Imaging
  • Test and Measurement Instruments

The ADS62C15IRGCR comes in a compact VQFN-64 package and is designed for a wide range of temperature, making it a versatile choice for various environmental conditions. Its robust design and high-speed capabilities make it a go-to ADC for engineers looking to enhance the performance and efficiency of their digital signal processing systems.

With Texas Instruments' reputation for quality and reliability, the ADS62C15IRGCR represents a state-of-the-art solution for advanced ADC requirements, providing the precision and speed needed to handle complex and demanding applications.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0726 $67.0726
2+ $55.0340 $110.0680
3+ $53.3142 $159.9426
4+ $51.5943 $206.3772
6+ $49.8745 $299.2470
7+ $44.7151 $313.0057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,057 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess