EN
  • EN
  • DE

ADS62P43IRGCT

Part No ADS62P43IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 14-Bit, 125/105/80/65 MSPS ADC with Parallel CMOS/DDR LVDS outputs | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 14
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS62P43
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141809-ADS62P43IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS62P43IRGCT CAD Model

Description

Product Overview: Texas Instruments ADS62P43IRGCT

The Texas Instruments ADS62P43IRGCT is a high-performance, dual-channel analog-to-digital converter (ADC) that offers an impressive sampling rate and excellent dynamic range, making it an ideal choice for a wide array of demanding applications. This ADC is part of the ADS62P4x family and is designed to provide a perfect balance between speed, resolution, and power consumption.

Key Features

  • Resolution: The ADS62P43IRGCT boasts a 14-bit resolution that ensures high-precision digital outputs, capturing even the finest details in the input signal.
  • Sampling Rate: With a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC is capable of converting high-speed analog signals into digital data without missing a beat.
  • Dual-Channel: The dual-channel configuration allows simultaneous sampling of two analog inputs, which is particularly useful in applications requiring channel redundancy or for processing complex signals.
  • Low Power Consumption: Despite its high-speed operation, the ADS62P43IRGCT is designed for efficiency with a low power consumption, helping to minimize thermal issues and extend the life of battery-powered devices.
  • Input Flexibility: The device supports various input ranges, accommodating a broad spectrum of signal amplitudes. This flexibility ensures compatibility with different types of sensors and input sources.
  • Interface: It features a parallel CMOS or LVDS (Low-Voltage Differential Signaling) output, which provides a reliable and high-speed interface to digital processors, FPGAs, or other downstream components.

Applications

The ADS62P43IRGCT is versatile and can be used in numerous applications, including:

  • Wireless communications infrastructure
  • Test and measurement equipment
  • Medical imaging systems
  • Radar and satellite communication systems
  • Digital storage oscilloscopes

Engineers and designers can rely on the ADS62P43IRGCT for its superior performance in scenarios that require high-speed data acquisition and real-time signal processing. With its robust feature set, the ADS62P43IRGCT from Texas Instruments is a top-tier ADC solution that delivers accuracy and efficiency in a compact 64-VQFN package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7135 $70.7135
2+ $68.5037 $137.0074
3+ $66.2939 $198.8817
4+ $64.0841 $256.3364
6+ $57.4547 $344.7282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess