EN
  • EN
  • DE

ADS6442IRGCR

Part No ADS6442IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Quad ADC Pipelined 65Msps 14-bit Serial (1-Wire, 2-Wire)/LVDS 64-Pin VQFN EP T/R / QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT SER/PAR 65M 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 65M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS6442
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141818-ADS6442IRGCR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS6442
Introduction Date April 01, 2007
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS6442IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS6442IRGCR

The ADS6442IRGCR is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications.

With a sampling rate of up to 125 MSPS (mega samples per second), the ADS6442IRGCR is an ideal choice for applications requiring high-speed data acquisition, such as medical imaging, wireless communication, radar systems, and test instrumentation. Its high-speed performance ensures accurate and reliable conversion of analog signals into digital data, capturing the fine details of rapidly changing signals.

Key Features

  • High-Performance ADC: 14-bit resolution with a sampling rate of up to 125 MSPS, providing precise digital representation of analog inputs.
  • Differential Inputs: Supports differential inputs, which enhances noise immunity and improves signal integrity, crucial for high-speed signal processing.
  • Low Power Consumption: Features a power-efficient design, making it suitable for portable and battery-powered applications where power consumption is a critical factor.
  • Programmable Gain: Offers programmable gain options, allowing users to optimize the dynamic range for various input signal conditions.
  • Serial LVDS Interface: Equipped with a serial low-voltage differential signaling (LVDS) output interface, facilitating high-speed data transfer with reduced noise.
  • Integrated Features: Includes an internal voltage reference and a digital sample rate converter, simplifying system design and reducing external component requirements.

Package and Quality

The ADS6442IRGCR is packaged in a compact 64-VQFN (RGC) package, which is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is RoHS compliant, adhering to environmental regulations.

With its robust feature set and high-speed capabilities, the ADS6442IRGCR from Texas Instruments is a versatile ADC that addresses the needs of various high-speed data conversion applications, delivering both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess