EN
  • EN
  • DE

ADS6444IRGCT

Part No ADS6444IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 14
Sampling Rate (Per Second) 105M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS6444
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141821-ADS6444IRGCT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS6444IRGCT CAD Model

Description

The Texas Instruments ADS6444IRGCT is a high-performance, quad-channel, 14-bit analog-to-digital converter (ADC) designed to meet the demanding needs of signal processing applications that require high speed and high dynamic range. This ADC is part of the ADS64xx family and is particularly suitable for applications such as medical imaging, test and measurement equipment, communication systems, and radar.

Key Features

  • Resolution: 14-bit ADC offers precise digital representation of analog signals.
  • Sampling Rate: The device supports a maximum sampling rate of 125 MSPS (Mega Samples Per Second), enabling accurate digitization of high-speed signals.
  • Quad-Channel: Features four independent ADC channels that can process multiple signals concurrently, enhancing system throughput and efficiency.
  • Input Range: The flexible input range and programmable gain options allow for easy interfacing with a variety of signal sources.
  • Interface: Equipped with a high-speed serial LVDS (Low-Voltage Differential Signaling) output interface for efficient data transfer.
  • Power Efficiency: Designed for low power consumption, optimizing it for battery-powered and energy-sensitive applications.
  • Package: The device comes in a compact 64-VQFN (Quad Flat No-Lead) package, suitable for space-constrained applications.

Performance and Quality

The ADS6444IRGCT boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal acquisition and superior performance. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is built to provide consistent performance over a wide temperature range and is backed by TI's rigorous testing and quality assurance processes.

Applications

With its robust feature set, the ADS6444IRGCT is an ideal choice for a variety of advanced applications. Its high-speed data acquisition capabilities make it perfect for medical imaging systems like MRI and CT scanners, while its precision and multi-channel design are well-suited for multichannel data acquisition systems, spectrum analyzers, and digital oscilloscopes. Communication systems that require high-speed signal digitization, such as software-defined radios, also benefit from the high performance of the ADS6444IRGCT.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess