EN
  • EN
  • DE

ADS7250IRTET

Part No ADS7250IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 750KSPS 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 750k
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 1015566-ADS7250IRTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7250IRTET CAD Model

Description

The ADS7250IRTET is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and communication applications. This innovative product offers a seamless blend of functionality and efficiency, encapsulating the quality and reliability that Texas Instruments is known for.

Key Features

  • Resolution & Sampling Rate: The ADS7250IRTET boasts a 12-bit resolution with a sampling rate that ensures accurate and rapid data conversion, making it ideal for high-speed signal processing.
  • Integrated Features: It comes with an array of integrated features including a low-drift voltage reference, an oscillator, and a temperature sensor, which work together to provide stable and reliable performance across various conditions.
  • Dual-Channel Input: The dual-channel input allows for simultaneous sampling of two different signals, enhancing the versatility of the ADC in multi-signal environments.
  • Interface: A user-friendly SPI-compatible serial interface facilitates easy integration with microcontrollers and digital signal processors, ensuring a smooth data communication pathway.
  • Power Efficiency: Designed for power-sensitive applications, the ADS7250IRTET operates with a low power consumption, preserving battery life in portable devices.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, this ADC is capable of functioning in extreme environments, maintaining accuracy and performance.

Applications

The ADS7250IRTET is perfectly suited for a wide range of applications, including:

  • Industrial automation and process control
  • Automotive sensor interfaces and diagnostics
  • Data acquisition systems
  • Medical equipment and instrumentation
  • Communication infrastructure

Quality and Reliability

As with all Texas Instruments products, the ADS7250IRTET is manufactured to the highest standards, ensuring that it meets stringent quality control measures. Its robust design is aimed at delivering consistent performance, making it a reliable choice for critical systems that cannot afford inaccuracies or downtime.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4975 $56.9850
13+ $7.7929 $101.3077
20+ $7.5493 $150.9860
28+ $7.3058 $204.5624
36+ $7.0623 $254.2428
48+ $6.3317 $303.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess