EN
  • EN
  • DE

ADS7804U

Part No ADS7804U
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12-BIT 10US SMPL A/D 28-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 1015576-ADS7804U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7804U CAD Model

Description

The ADS7804U from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional accuracy and resolution for a wide range of data acquisition and signal processing applications. This precision ADC is designed to meet the rigorous demands of industrial, instrumentation, and medical applications where reliable and accurate digital representation of analog signals is critical.

Key Features

  • Resolution: The ADS7804U boasts a 12-bit resolution, ensuring fine detail in the analog-to-digital conversion process for precise data capture.
  • Sampling Rate: With a maximum sampling rate of up to 20kHz, this ADC is capable of converting analog inputs to digital outputs quickly, making it suitable for applications that require high-speed data acquisition.
  • Interface: It features a user-friendly parallel interface, which facilitates easy connection and communication with microprocessors and digital systems.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for efficiency, the ADS7804U consumes minimal power, which is ideal for battery-operated and portable devices.
  • Input Range: It offers a flexible input range that includes a ±10V input capability, providing versatility for various input signal types.
  • Package: The ADS7804U comes in a standard 28-lead SOIC package, making it compatible with a wide range of PCB designs and layouts.

Applications

The ADS7804U is well-suited for a variety of applications, including:

  • Industrial process control and automation
  • Data acquisition systems
  • Medical equipment such as ECG and EEG monitors
  • Scientific instrumentation
  • Portable instrumentation

With its high resolution, fast sampling rate, and low power consumption, the Texas Instruments ADS7804U ADC is an excellent choice for designers seeking to integrate precise analog-to-digital conversion capabilities into their projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess