Product Overview: ADS7807UB/1KG4
The ADS7807UB/1KG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the rigorous demands of industrial, instrumentation, and medical applications, where accuracy and stability are of paramount importance.
The ADS7807UB/1KG4 features a unipolar, single-ended input with a pseudo-differential sampling capability. It operates with a versatile 5V analog supply and a flexible digital supply voltage ranging from 2.7V to 5.25V, making it compatible with various microcontrollers and digital systems. The device boasts an impressive throughput rate of 40k samples per second, providing rapid data acquisition without sacrificing precision.
One of the key attributes of this ADC is its inherent low noise performance, which ensures clean and reliable conversions of analog signals into digital data. The high-resolution 16-bit output offers a fine granularity that is crucial for detecting small signal changes in sensitive applications.
Key Features:
- High Resolution: 16-bit data output for precise measurement.
- High Speed: 40k samples per second, ideal for fast data acquisition.
- Low Power Consumption: Designed for power-sensitive applications.
- Flexible Power Supply: 5V for analog and 2.7V to 5.25V for digital operations.
- Input Type: Unipolar, single-ended with pseudo-differential sampling.
- Package: Available in a 28-lead SSOP package for compact integration.
The ADS7807UB/1KG4 also includes an internal reference and a buffer to simplify the design process and minimize external components. It features a parallel interface for easy connection to microprocessors or DSPs, and its small form factor is ideal for space-constrained applications.
Whether you are designing precision data acquisition systems, medical instruments, or industrial control systems, the ADS7807UB/1KG4 from Texas Instruments offers a blend of performance, power efficiency, and reliability that can help elevate your designs to the next level.