EN
  • EN
  • DE
  • IT

ADS7809U/1KE4

Part No ADS7809U/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 10US SERIAL CMOS SAMPLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559169-ADS7809U/1KE4
Ultra Librarian 3D Model Ultra Librarian ADS7809U/1KE4 CAD Model

Description

The ADS7809U/1KE4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the rigorous demands of industrial, medical, and scientific applications where accurate and reliable data conversion is critical.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS7809U/1KE4 offers a high degree of precision, making it ideal for applications that require accurate measurement of analog signals.
  • Sampling Rate: This ADC features a fast sampling rate, ensuring that even rapidly changing signals are captured with high fidelity.
  • Low Power Consumption: Designed for efficiency, the ADS7809U/1KE4 minimizes power usage, which is essential for battery-powered devices or energy-sensitive applications.
  • Interface: The device includes a user-friendly digital interface, which allows for easy integration with microcontrollers and digital signal processors.
  • Compact Package: The ADS7809U/1KE4 comes in a small-footprint package, making it suitable for space-constrained applications.

Applications

The ADS7809U/1KE4 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Scientific analysis equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7809U/1KE4 is no exception. It is built to the highest standards, ensuring that it performs consistently across various temperature ranges and operating conditions. The device also comes with the support and reliability that is synonymous with Texas Instruments' products.

Ordering Information

The ADS7809U/1KE4 is available for order now. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3374 $58.6748
5+ $24.0717 $120.3585
8+ $23.3194 $186.5552
10+ $22.5672 $225.6720
13+ $21.8150 $283.5950
18+ $19.5582 $352.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess