EN
  • EN
  • DE

ADS7816EC/2K5

Part No ADS7816EC/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 200K 1CH 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 077788-ADS7816EC/2K5
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADS7816EC/2K5 CAD Model

Description

ADS7816EC/2K5 High-Resolution ADC

Designed with precision and performance in mind, the ADS7816EC/2K5 is a versatile Analog-to-Digital Converter featuring a 12-bit resolution. This component is tailored for applications requiring accuracy and reliability, offering enhanced signal processing capabilities.

  • Enhanced 12-bit resolution for accurate signal processing
  • Optimized for low noise and distortion
  • Compact and adaptable form factor
  • Wide input range for different applications

Applications:

  • Digital Oscilloscopes
  • Robotics Control Systems
  • Automotive Sensors
  • Communication Systems

The ADS7816EC/2K5's precise data handling makes it ideal for applications where data integrity is critical, providing developers with a reliable ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess