EN
  • EN
  • DE

ADS7826IDRBTG4

Part No ADS7826IDRBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10BIT 200KSPS ADC 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SON (3x3)
Win Source Part Number 1015609-ADS7826IDRBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7826IDRBTG4 CAD Model

Description

Product Overview: Texas Instruments ADS7826IDRBTG4

The ADS7826IDRBTG4 is a high-performance, 12-bit, 4-channel, single-ended input, analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this ADC is well-suited for a wide range of applications including industrial automation, process control, medical equipment, and battery-powered devices.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It has a fast sampling rate, capable of up to 200 KSPS (kilo-samples per second), which is ideal for capturing rapidly changing signals.
  • Input Channels: With four single-ended input channels, the ADS7826IDRBTG4 can handle multiple signal inputs, making it versatile for various measurement tasks.
  • Interface: The device includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: It is designed for low power consumption, with a typical operating supply current of 400 µA, making it suitable for battery-powered applications.
  • Small Form Factor: The ADC comes in a compact 3x3 mm QFN-10 package, which is beneficial for space-constrained designs.

Performance and Reliability

The ADS7826IDRBTG4 is built to deliver high accuracy and reliability. With an operating temperature range of -40°C to +85°C, it ensures consistent performance in harsh environments. The device also features an onboard 2.5V reference, which can be used for the ADC or overridden if an external reference is preferred, providing flexibility in reference selection.

Applications

This ADC is ideal for a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Medical monitoring devices
  • Battery-operated equipment

With its combination of high resolution, multiple input channels, and low power consumption, the ADS7826IDRBTG4 from Texas Instruments is a robust and versatile choice for designers looking to add precise analog-to-digital conversion capabilities to their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5695 $50.2645
27+ $3.7494 $101.2338
42+ $3.6322 $152.5524
57+ $3.5150 $200.3550
74+ $3.3979 $251.4446
99+ $3.0464 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess