EN
  • EN
  • DE

ADS7834E/2K5

Part No ADS7834E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit High-Speed, Low-Power Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1141901-ADS7834E/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7834
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7834E/2K5 CAD Model

Description

Product Overview: Texas Instruments ADS7834E/2K5

The Texas Instruments ADS7834E/2K5 is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) that provides superior performance for a wide range of applications. This versatile ADC is designed to meet the rigorous demands of industrial, medical, and consumer electronics, where accurate and reliable analog-to-digital conversion is crucial.

Key Features

  • Resolution: The ADS7834E/2K5 boasts a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate, this device can handle a variety of dynamic signals, making it suitable for real-time applications.
  • Power Efficiency: Designed for low-power consumption, it is ideal for battery-powered devices, contributing to longer operational life.
  • Input Channels: It offers multiple input channels, providing flexibility for multiplexed applications.
  • Interface: The ADC features a serial interface for easy connection to microcontrollers and digital systems.
  • Package: The ADS7834E/2K5 comes in a small, surface-mount package, making it a space-saving solution for compact PCB designs.

Applications

The ADS7834E/2K5 is an ideal choice for a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Medical devices like ECG and blood pressure monitors
  • Temperature measurement systems
  • Process control and factory automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7834E/2K5 is no exception. It is built to meet the high standards of performance and durability that users have come to expect from TI products.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and development tools are available to assist in the integration and use of the ADS7834E/2K5 in various applications.

With its combination of precision, efficiency, and versatility, the Texas Instruments ADS7834E/2K5 is a top-tier solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess