The Texas Instruments ADS7841EB/2K5 is a high-performance, 12-bit sampling Analog-to-Digital Converter (ADC) featuring four single-ended inputs and a serial interface. This precision data converter is designed for a wide range of applications, including industrial process control, data acquisition systems, and medical equipment.
Key Features
- High-Resolution ADC: The ADS7841EB/2K5 offers a 12-bit resolution, providing precise digital representation of analog signals.
- Four Single-Ended Inputs: It includes four multiplexed single-ended inputs, allowing for flexible signal acquisition from multiple sources.
- Serial Interface: Equipped with a serial interface, the device ensures easy communication with microprocessors and microcontrollers, facilitating integration into digital systems.
- Low Power Consumption: The device is optimized for power-sensitive applications, with a power-down feature that significantly reduces power consumption when not in active use.
- Small Form Factor: The ADS7841EB/2K5 comes in a compact, surface-mount package, making it suitable for space-constrained applications.
Performance Specifications
- Sampling Rate: The device supports a sampling rate up to 200 kSPS, allowing for high-speed data acquisition.
- Supply Voltage: It operates with a supply voltage range from 2.7V to 5.25V, accommodating various system power requirements.
- Temperature Range: The ADS7841EB/2K5 is specified for operation over the industrial temperature range of -40°C to +85°C.
Applications
- Industrial Process Controls
- Data Acquisition Systems
- Portable Instrumentation
- Medical Equipment
In summary, the Texas Instruments ADS7841EB/2K5 is a versatile and efficient solution for precise analog-to-digital conversion in a variety of applications. Its combination of high resolution, multiple input channels, low power consumption, and serial interface make it an ideal choice for designers seeking performance and flexibility.