The ADS7841EBG4 is a precision, low-power, 4-channel, 12-bit Analog-to-Digital Converter (ADC) designed by Texas Instruments. This versatile component is particularly suitable for applications requiring high-resolution touch screen control, such as portable devices, digital cameras, and personal digital assistants (PDAs).
Key Features
- High Performance: With its 12-bit resolution and sampling rate of up to 200 kSPS, the ADS7841EBG4 provides accurate and fast data conversion, ensuring responsive touch screen interactions.
- Multiple Input Channels: This device features four single-ended inputs that can be configured as two differential inputs, making it adaptable for various signal types.
- Low Power Consumption: Designed for battery-powered devices, it has a typical operating current of just 0.6 mA and a power-down current of 1 µA, maximizing battery life.
- Interface Flexibility: The ADS7841EBG4 supports a serial interface compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with most microcontrollers.
- Compact Package: Available in a small, surface-mount TSSOP-16 package, it is ideal for space-constrained applications.
Applications
The ADS7841EBG4 is widely used in a variety of touch screen applications due to its precision and low-power operation. It is an excellent choice for:
- Personal Electronics
- Point-of-Sale Terminals
- Industrial Controls
- Medical Monitoring Devices
- Automotive Navigation Systems
Technical Specifications
Parameter
Value
Resolution
12-bit
Number of Channels
4 single-ended or 2 differential
Max Sampling Rate
200 kSPS
Interface Type
SPI, QSPI™, MICROWIRE™
Operating Current
0.6 mA
Power-down Current
1 µA
Package Type
TSSOP-16
Overall, the ADS7841EBG4 from Texas Instruments is a reliable and efficient solution for touch screen and other analog input applications requiring a high degree of precision and low power consumption.