EN
  • EN
  • DE

ADS7846E/2K5

Part No ADS7846E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CNTRLLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 009343-ADS7846E/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS7846
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7846E/2K5 CAD Model

Description

ADS7846E/2K5 Touch Screen Controller

The ADS7846E/2K5 is a highly integrated touch screen controller designed to deliver precise input in a variety of applications. With its robust architecture and efficient power consumption, it is ideal for modern electronic devices.

Features and Benefits

  • Compatible Design: Seamlessly integrates with a wide range of microcontrollers and processing units.
  • Low Power Consumption: Optimized for battery-operated devices.
  • High Resolution: Offers 12-bit resolution, ensuring accurate touch detection.
  • SPI Interface: Simple communication using a standard SPI interface.

Applications

  • Smartphones and tablets
  • Embedded systems
  • Industrial control panels
  • GPS navigation devices

Additional Details

Manufactured with high standards, the ADS7846E/2K5 supports operations in extreme temperatures, making it suitable for industrial and outdoor applications.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Rochester Electronics
PSOC 3
Lowest to $0.3171
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Rochester Electronics
PSOC 3
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2921 $52.6736
38+ $2.7012 $102.6456
58+ $2.6168 $151.7744
79+ $2.5324 $200.0596
103+ $2.4480 $252.1440
137+ $2.1948 $300.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess