EN
  • EN
  • DE

ADS7862Y/2KG4

Part No ADS7862Y/2KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 500kHz, 12-Bit, 2 + 2 Channel Simultaneous Sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address, Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 1141923-ADS7862Y/2KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADS7862
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7862Y/2KG4 CAD Model

Description

Product Overview: Texas Instruments ADS7862Y/2KG4

The ADS7862Y/2KG4 is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide range of applications that require precise signal conversion from analog to digital form. This 12-bit ADC is part of the ADS7862 series and is well-suited for use in medical instrumentation, industrial control systems, and data acquisition modules where accuracy and reliability are paramount.

Key Features

  • Dual Independent ADCs: It contains two independent ADCs that can operate in parallel, providing flexibility and efficiency in processing multiple analog signals simultaneously.
  • High-Speed Sampling: With a sampling rate of up to 2 MSPS (million samples per second), the ADS7862Y/2KG4 ensures quick and accurate data acquisition, making it ideal for high-speed applications.
  • Resolution: The 12-bit resolution of this ADC offers fine granularity in signal conversion, allowing for detailed and precise representation of the analog input signal.
  • Low Power Consumption: Designed to be power-efficient, the ADS7862Y/2KG4 helps in minimizing power consumption in portable and battery-operated devices, contributing to extended operational life.
  • Serial Interface: It features a serial peripheral interface (SPI) for communication with microcontrollers or digital signal processors, facilitating easy integration into existing systems.
  • Small Form Factor: Available in a compact 48-TQFP (Thin Quad Flat Pack) package, the ADS7862Y/2KG4 saves valuable board space and is suitable for space-constrained applications.

Applications

The ADS7862Y/2KG4 is versatile and can be deployed across various domains that require accurate and fast analog-to-digital conversion:

  • Medical Imaging Systems
  • Industrial Process Control
  • Motor Control
  • Data Acquisition Systems
  • Portable Instrumentation

With its dual-channel operation, high-speed performance, and integration ease, the Texas Instruments ADS7862Y/2KG4 ADC is a reliable choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1688 $54.3376
5+ $22.2923 $111.4615
7+ $21.5957 $151.1699
10+ $20.8990 $208.9900
13+ $20.2024 $262.6312
17+ $18.1125 $307.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,533 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess