EN
  • EN
  • DE

ADS7947SRTER

Part No ADS7947SRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit 2MSPS, Dual-Channel Unipolar Pseudo-Differential Ultralow-Power SAR Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 2M
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 1141946-ADS7947SRTER
Manufacturer Homepage www.ti.com
Family Name ADS7947
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7947SRTER CAD Model

Description

The ADS7947SRTER is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and speed. This ADC is designed to cater to a wide range of applications, including medical imaging, communications, data acquisition systems, and portable instrumentation.

Key Features

  • Resolution: The ADS7947SRTER boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (mega samples per second), this ADC is capable of handling high-speed data conversions, making it ideal for applications that require rapid processing.
  • Dual-Channel: The dual-channel functionality allows for simultaneous sampling of two analog signals, which is essential for applications where multi-signal processing is necessary.
  • Low Power Consumption: Designed for efficiency, the ADS7947SRTER operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: It features a serial peripheral interface (SPI) for communication, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Package: The device comes in a compact, surface-mount, 16-pin WQFN package, which is ideal for space-constrained applications.

Performance Advantages

The ADS7947SRTER is designed to deliver high accuracy and noise performance. Its innovative design minimizes power dissipation while maintaining excellent dynamic performance. The ADC's built-in features, such as an internal reference and oscillator, simplify system design by reducing the need for external components.

Applications

Suitable for a variety of applications, the ADS7947SRTER excels in scenarios that demand high-speed data acquisition, such as:

  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Communications Infrastructure
  • Portable Instrumentation

In conclusion, the ADS7947SRTER from Texas Instruments is a versatile and efficient solution for designers looking to incorporate a reliable ADC with high-speed, dual-channel capabilities into their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5012 $52.5180
31+ $3.2796 $101.6676
48+ $3.1688 $152.1024
68+ $2.9472 $200.4096
89+ $2.8364 $252.4396
111+ $2.7256 $302.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess