Product Overview: PDTC123YT - NXP
The PDTC123YT is a high-performance, surface-mount transistor from NXP Semiconductors, renowned for its reliability and efficiency in a wide range of electronic applications. This product is part of NXP's extensive portfolio of bipolar junction transistors (BJTs) designed to meet the stringent requirements of today's advanced circuit designs.
Key Features
- Device Type: Pre-biased / Digital transistor (BJT)
- Configuration: Single
- Collector- Emitter Voltage (VCEO): 50V
- Collector Current (IC Max): 100mA
- Resistor Ratio: 1:1
- Power Dissipation: 250mW
- DC Current Gain (hFE): 100 at 5mA
- Package: SOT-416 (SC-75)
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +150°C
Product Applications
The PDTC123YT is ideally suited for portable and compact electronics where space is at a premium and power efficiency is desired. It is commonly used in:
- Switching and amplification applications
- Driver stages in audio equipment
- Signal processing
- Power management circuits
- Control systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The PDTC123YT transistor is manufactured using state-of-the-art processes, ensuring both high performance and robustness. Its compact SOT-416 package is designed for optimal thermal performance and space-saving on the PCB. With its wide operating temperature range, the PDTC123YT is suitable for challenging environments and can reliably operate in both commercial and industrial applications.
Environmental Compliance
The PDTC123YT complies with various environmental standards, reflecting NXP's dedication to environmental stewardship. It is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit NXP Semiconductors' official website or contact their local sales office.