EN
  • EN
  • DE

ADS7948

Part No ADS7948
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12/10/8-Bit 2MSPS, Dual-Channel Unipolar Pseudo-Differential Ultralow-Power SAR Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141947-ADS7948
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7948 CAD Model

Description

The ADS7948 from Texas Instruments is a top-tier, 12-bit analog-to-digital converter (ADC) designed to offer a perfect blend of speed, precision, and power efficiency. This ADC is an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices.

Key Features:

  • Resolution: The ADS7948 features a 12-bit resolution which provides high precision for your measurements, ensuring accurate data acquisition for critical applications.
  • Sampling Rate: With a sampling rate of up to 2 MSPS (Mega Samples Per Second), this ADC is capable of capturing fast-changing signals, making it suitable for high-speed systems.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 0.75 mW at a 2 MSPS rate, which helps in extending the battery life of portable devices.
  • Interface: The device supports a SPI (Serial Peripheral Interface) for easy integration into most microcontroller-based systems, providing a straightforward digital interface for communication.
  • Dual Channels: The ADS7948 comes with two analog input channels, allowing for flexible signal acquisition and multiplexing options within a compact package.
  • Small Form Factor: Available in a tiny QFN package, the ADC saves valuable board space, which is crucial for space-constrained applications.

Applications:

The ADS7948 is versatile and can be used in several domains, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Process Control
  • Battery-Operated Devices

Overall, the ADS7948 is a robust ADC solution from Texas Instruments that offers a fantastic combination of high speed, precision, and power efficiency, making it an excellent choice for designers looking to optimize their systems for performance and power consumption.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess