EN
  • EN
  • DE

ADS7952SDBTR

Part No ADS7952SDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS7952
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7952SDBTRG4, ADS7952SDBTRG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860453-ADS7952SDBTR
Ultra Librarian 3D Model Ultra Librarian ADS7952SDBTR CAD Model

Description

Product Overview: Texas Instruments ADS7952SDBTR

The Texas Instruments ADS7952SDBTR is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional ease of use and flexibility for a wide range of data acquisition and signal processing applications. This versatile ADC is part of Texas Instruments' esteemed ADS79xx series and is packaged in a compact 38-pin TSSOP (DBT) package, making it ideal for space-constrained applications.

At the heart of the ADS7952SDBTR is a 12-bit successive approximation register (SAR) ADC that boasts a sampling rate of up to 1 MSPS (mega-samples per second), ensuring rapid data acquisition and real-time processing capabilities. The device features a dual-channel input with a pseudo-differential input structure, which helps to reduce common-mode noise and enhance signal integrity for precise measurements.

The ADS7952SDBTR operates from a single 2.7V to 5.5V power supply, accommodating a range of power environments and making it suitable for both portable and fixed equipment. Its low power consumption is particularly advantageous for battery-powered devices, as it helps to extend operational life and reduce power-related design constraints.

One of the key features of the ADS7952SDBTR is its SPI-compatible serial interface, which allows for straightforward integration with microcontrollers and digital signal processors. This interface supports daisy-chaining of multiple ADCs, enabling the design of complex multi-channel data acquisition systems without the need for additional hardware.

The device also provides a flexible input multiplexer (MUX) that can be configured to accept up to four single-ended inputs, further enhancing its adaptability to various signal sources. Additionally, the ADS7952SDBTR incorporates a programmable gain amplifier (PGA) for each channel, allowing users to amplify low-level signals and improve dynamic range.

With its combination of high-speed performance, low power consumption, and robust feature set, the Texas Instruments ADS7952SDBTR is an excellent choice for applications such as medical imaging, industrial automation, and battery-powered instruments. Its reliability and precision make it a trusted component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5824 $57.4944
13+ $7.8625 $102.2125
20+ $7.6168 $152.3360
28+ $7.3711 $206.3908
36+ $7.1254 $256.5144
47+ $6.3883 $300.2501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess