EN
  • EN
  • DE

ADS7956SDBT

Part No ADS7956SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Type Surface Mount
Base Product Number ADS7956
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860454-ADS7956SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7956SDBT CAD Model

Description

Introducing the Texas Instruments ADS7956SDBT

The Texas Instruments ADS7956SDBT is a state-of-the-art, multi-channel analog-to-digital converter (ADC) that offers exceptional performance and flexibility for a wide range of applications. This highly integrated device is designed to meet the rigorous demands of advanced data acquisition systems, providing precise and rapid conversion of multiple analog signals into digital data.

Key Features:

  • High-Resolution: The ADS7956SDBT boasts a 12-bit resolution, ensuring high-precision measurements for your critical applications.
  • Multiple Channels: With 16 single-ended or 8 differential input channels, this ADC can handle numerous signals concurrently, making it ideal for complex systems.
  • High-Speed Interface: Featuring a serial peripheral interface (SPI), the device facilitates fast data communication with microcontrollers and digital processors.
  • Flexible Power Supply: It operates on a supply voltage ranging from 2.7V to 5.25V, catering to various system power requirements.
  • Small Form Factor: The ADS7956SDBT comes in a compact 38-pin TSSOP package, allowing for space-efficient designs in space-constrained applications.

Performance Specifications:

  • Sampling Rate: This ADC can sample up to 1 MSPS (mega-samples per second), enabling real-time data acquisition and processing.
  • Low Power Consumption: It is optimized for power-sensitive applications, with a typical power consumption of only 11.5 mW at the full sampling rate.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications:

The ADS7956SDBT is versatile and can be used in a variety of sectors, including industrial automation, medical equipment, battery-powered devices, and data logging systems. Its robust design and high channel count make it particularly useful for monitoring systems that require simultaneous measurement of multiple variables, such as temperature, pressure, or voltage.

With its combination of performance, efficiency, and compact size, the Texas Instruments ADS7956SDBT is an excellent choice for designers looking to enhance the data acquisition capabilities of their next project.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7147 $52.2882
14+ $7.1506 $100.1084
22+ $6.9271 $152.3962
30+ $6.7037 $201.1110
39+ $6.4802 $252.7278
52+ $5.8098 $302.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess