EN
  • EN
  • DE

ADS7956SRHBR

Part No ADS7956SRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 32VQFN  /  10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel (TR)
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number ADS7956
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS7956SRHBR,2156-ADS7956SRHBR
Standard Package 3,000
Win Source Part Number 1043783-ADS7956SRHBR
Ultra Librarian 3D Model Ultra Librarian ADS7956SRHBR CAD Model

Description

Product Overview: Texas Instruments ADS7956SRHBR

The ADS7956SRHBR from Texas Instruments is a high-performance, multi-channel analog-to-digital converter (ADC) designed for a wide array of applications, including industrial control systems, data acquisition, and medical instrumentation. This compact, integrated circuit offers a perfect blend of speed, precision, and power efficiency, making it an ideal choice for designers looking for a reliable ADC solution.

Key Features:

  • Resolution: The ADS7956SRHBR boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Channel Count: This ADC features a total of 16 single-ended inputs, allowing for extensive data collection from multiple sources simultaneously.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (mega-samples per second), it captures rapid signal changes with ease.
  • Interface: The device supports a SPI (Serial Peripheral Interface) for communication with microcontrollers and DSPs, ensuring easy integration into existing systems.
  • Power Consumption: It operates with a low power consumption, featuring a power-down mode to further conserve energy when inactive.
  • Package: The ADS7956SRHBR is offered in a compact VQFN (Very-thin Quad Flat Non-leaded) package, making it suitable for space-constrained applications.

Applications:

  • Industrial automation and process control
  • Data acquisition systems
  • Battery-powered devices
  • Medical monitoring equipment
  • Portable instrumentation

The ADS7956SRHBR is designed with Texas Instruments' state-of-the-art technology, ensuring high reliability and performance. Its robust design is capable of operating over a wide temperature range, which is critical for industrial and outdoor applications. The integration of multiple channels in a single package not only saves space but also simplifies design and reduces overall system cost.

Whether you're upgrading an existing system or developing a new project, the ADS7956SRHBR provides a flexible and efficient solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess