EN
  • EN
  • DE

ADS7958QDBTRQ1

Part No ADS7958QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 30TSSOP / ADS79xx-Q1 8-, 10-, and 12-Bit, 1-MSPS, 4-, 8-, 12-, and 16-Channel, Single-Ended, Micropower, Serial Interface, Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Mounting Style SMD
Part Number Series ADS7958
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807247-ADS7958QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7958QDBTRQ1 CAD Model

Description

The ADS7958QDBTRQ1 from Texas Instruments is a highly integrated, automotive-grade, 12-bit analog-to-digital converter (ADC) that provides exceptional performance and reliability for a wide range of vehicular applications. This ADC is specifically designed to meet the rigorous standards of the automotive industry, including extended temperature ranges and robustness against electrical disturbances.

Key Features

  • Resolution: The ADS7958QDBTRQ1 boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Channel Count: It features a multi-channel configuration with 8 single-ended or 4 differential input channels, providing flexibility for various sensor inputs.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (mega-samples per second), this ADC is capable of handling high-speed signal conversion with ease.
  • Interface: The device supports a SPI (Serial Peripheral Interface) for easy integration with microcontrollers and digital systems.
  • Temperature Range: Designed for automotive environments, it operates over a wide temperature range from -40°C to +125°C.
  • Power Supply: It can be powered by a single 2.7V to 5.5V supply, making it suitable for various automotive power systems.
  • Package: The ADS7958QDBTRQ1 is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), optimized for space-constrained applications.

Applications

This ADC is ideal for a variety of applications within the automotive sector, including:

  • Battery management systems
  • Motor control units
  • Powertrain systems
  • Sensor modules
  • Infotainment and telematics

With its robust design and high level of integration, the ADS7958QDBTRQ1 is a reliable solution for automotive engineers seeking to enhance system performance and ensure accurate data acquisition in harsh vehicular environments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess