EN
  • EN
  • DE

ADS7958SDBTR

Part No ADS7958SDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1141977-ADS7958SDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7958
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7958SDBTR CAD Model

Description

Product Overview: Texas Instruments ADS7958SDBTR

The ADS7958SDBTR is a state-of-the-art, 12-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed to provide high-speed, low-power data acquisition in a compact form factor. This ADC is part of the ADS79xx family, which is renowned for its exceptional performance in a wide range of applications such as industrial automation, portable instrumentation, and battery-powered devices.

Key Features

  • Resolution: The ADS7958SDBTR offers a 12-bit resolution, ensuring precise data conversion with minimal error.
  • Channel Count: It features a multi-channel input, with eight pseudo-differential or four fully differential input channels, providing flexibility for various signal types.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), this ADC can handle high-speed signal processing, making it suitable for demanding applications.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: It operates with a low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Small Package: The ADS7958SDBTR comes in a compact 30-TSSOP (DBT) package, optimizing board space without compromising performance.

Applications

The versatility of the ADS7958SDBTR makes it an ideal choice for a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Medical imaging systems
  • Industrial control and automation

Quality and Reliability

As with all Texas Instruments products, the ADS7958SDBTR is manufactured to high standards, ensuring reliability and performance consistency. It is built to meet the rigorous demands of industrial and commercial environments, making it a trustworthy component for any design.

Ordering Information

The Texas Instruments ADS7958SDBTR is available for order, with options for bulk and reel packaging to accommodate production requirements. For detailed specifications and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6719 $51.3909
27+ $3.8334 $103.5018
41+ $3.7136 $152.2576
56+ $3.5938 $201.2528
72+ $3.4740 $250.1280
97+ $3.1146 $302.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess