EN
  • EN
  • DE

ADS7961SDBT

Part No ADS7961SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 38TSSOP / 8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Surface Mount
Base Product Number ADS7961
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7961SDBTG4,-ADS7961SDBTG4-NDR,-296-23513-5-NDR,TEXTISADS7961SDBT,-ADS7961SDBT-NDR,2156-ADS7961SDBT,296-23513-5,ADS7961SDBTG4-ND,-ADS7961SDBTG4,296-23513-5-NDR,-296-23513-5-ND
Standard Package 50
Win Source Part Number 1321135-ADS7961SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7961SDBT CAD Model

Description

Product Overview: Texas Instruments ADS7961SDBT

The ADS7961SDBT is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data acquisition in a variety of applications. This ADC is part of the ADS79xx family, known for its low power consumption and high-speed operation, making it an ideal choice for battery-powered devices, medical instruments, and industrial control systems.

Key Features

  • Resolution: 16-bit SAR ADC, ensuring high precision and accuracy in measurement.
  • Channels: Offers 8 multiplexed channels, allowing for multiple signal inputs and broad monitoring capabilities.
  • Sampling Rate: High-speed sampling up to 1 MSPS (Mega Samples Per Second), suitable for capturing fast-changing signals.
  • Interface: Features a flexible SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Low power consumption with a typical operating supply current of just 1.5 mA, optimizing battery life in portable applications.
  • Package: Provided in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), minimizing board space requirements.

Applications

The ADS7961SDBT's versatile nature makes it suitable for a wide range of applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Industrial process control
  • Instrumentation
  • Automated test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS7961SDBT is no exception. It is designed to meet stringent industry standards, ensuring stable and reliable performance across various environmental conditions.

Support and Resources

For engineers and developers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the ADS7961SDBT into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess