EN
  • EN
  • DE

ADS8339IDGSR

Part No ADS8339IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADS8339 16-Bit, 250-kSPS, Serial Interface, Micro-Power, Miniature, SAR Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1142032-ADS8339IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8339
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8339IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS8339IDGSR

The Texas Instruments ADS8339IDGSR is a high-precision, 16-bit analog-to-digital converter (ADC) that offers superior performance for applications requiring high accuracy and low power consumption. Housed in a compact VSSOP-10 package, this ADC is part of the ADS833x family of octal-channel, single-ended input, SAR (Successive Approximation Register) ADCs. It is designed to operate with a 2.7V to 5.5V power supply, making it suitable for various industrial, medical, and consumer applications.

Key Features

  • Resolution: The ADS8339IDGSR boasts a 16-bit resolution, providing precise digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), this ADC is capable of converting analog inputs rapidly, making it ideal for high-speed signal processing.
  • Input Type: The device supports single-ended inputs, simplifying the design in systems that do not require differential input capabilities.
  • Interface: It features a SPI-compatible serial interface, which enables easy communication with most microcontrollers and digital systems.
  • Power Efficiency: The low power consumption of the ADS8339IDGSR is a significant advantage for battery-powered and power-sensitive applications.
  • Integrated Features: It includes an internal oscillator, which reduces the need for external components and simplifies system design.

Applications

The versatility of the ADS8339IDGSR makes it an excellent choice for a wide range of applications, including:

  • Portable instrumentation and battery-operated devices
  • Data acquisition systems
  • Medical imaging and patient monitoring
  • Industrial control and automation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS8339IDGSR is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and durability across various conditions.

Whether you're designing a precision measurement instrument or upgrading a current system, the ADS8339IDGSR from Texas Instruments offers a balance of speed, accuracy, and power efficiency to meet your ADC needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2891 $55.7346
14+ $7.6218 $106.7052
21+ $7.3837 $155.0577
28+ $7.1455 $200.0740
37+ $6.9073 $255.5701
49+ $6.1928 $303.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess