EN
  • EN
  • DE

ADS8688IDBR

Part No ADS8688IDBR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case TSSOP38
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 744276-ADS8688IDBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8688IDBR CAD Model

Description

The ADS8688IDBR is a state-of-the-art, precision, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide range of applications that require high accuracy and speed. This integrated circuit is part of the ADS8688 family and is known for its exceptional performance in data acquisition systems, industrial control, medical equipment, and any application where accurate electrical signal measurement is crucial.

Key Features

  • Resolution: The ADS8688IDBR boasts a 16-bit resolution, providing high-precision readings that are essential for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), it ensures rapid data acquisition, allowing for real-time monitoring and control.
  • Input Channels: It features eight pseudo-differential or four fully-differential input channels, offering flexibility in connecting various sensor types and configurations.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Reference: An internal 4.096V reference voltage is provided, which can be overridden by an external reference to suit specific application needs.
  • Package: The ADS8688IDBR comes in a compact SSOP-38 package, making it suitable for space-constrained applications.

Performance and Reliability

The ADS8688IDBR ensures high accuracy with its integrated features such as programmable gain amplifiers and a precision voltage reference. Its robust design allows for reliable operation in industrial environments with extended temperature ranges. The device also includes various digital filters to improve performance in noisy settings.

Applications

Being a versatile ADC, the ADS8688IDBR is ideal for numerous applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Process Control
  • Motor Control
  • Medical Instrumentation
  • Power Management Systems

With its combination of speed, precision, and reliability, the ADS8688IDBR from Texas Instruments is a top choice for engineers and designers looking to enhance the performance of their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1085 $54.9765
18+ $5.7219 $102.9942
28+ $5.5286 $154.8008
39+ $5.1420 $200.5380
51+ $4.9487 $252.3837
64+ $4.7554 $304.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess