EN
  • EN
  • DE
  • IT

ADS8861IDGSR

Part No ADS8861IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 1-MSPS Serial Interface microPower Miniature True-Differential Input SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1142111-ADS8861IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name ADS8861IDGSR
Introduction Date June 04, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8861IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS8861IDGSR

The ADS8861IDGSR is a precision, low-power, 16-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance ADC is designed to meet the rigorous demands of various applications, including industrial automation, medical instrumentation, and data acquisition systems. With its advanced features and robust design, the ADS8861IDGSR is an ideal choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic projects.

Key Features

  • High Resolution: The ADS8861IDGSR offers a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It supports a maximum sampling rate of 1 MSPS (mega-samples per second), which allows for fast signal acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, it features a typical power consumption of only 1.8 mW at full speed, making it highly efficient.
  • Input Range: The input voltage range is flexible, supporting both unipolar and bipolar inputs, which enhances its versatility in different circuit configurations.
  • Interface: The device includes a SPI-compatible serial interface that facilitates easy connection to microcontrollers and digital systems.
  • Package: It comes in a compact VSSOP-10 package, which is suitable for space-constrained applications.

Applications

The ADS8861IDGSR is widely used across various fields due to its high accuracy and low power consumption. Some of the typical applications include:

  • Industrial automation systems
  • Medical devices such as ECG and EEG monitors
  • Test and measurement equipment
  • Data acquisition systems
  • Battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8861IDGSR is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the challenging conditions often encountered in industrial and medical environments.

Ordering Information

The ADS8861IDGSR ADC is available for order under the part number ADS8861IDGSR. For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0956 $51.2868
8+ $14.0271 $112.2168
12+ $13.5888 $163.0656
16+ $13.1504 $210.4064
20+ $12.7121 $254.2420
27+ $11.3971 $307.7217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess