EN
  • EN
  • DE

ADS8862IDGS

Part No ADS8862IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADS8862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8862IDGS-ND, 296-52849
Quantity per package 80
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860472-ADS8862IDGS
Ultra Librarian 3D Model Ultra Librarian ADS8862IDGS CAD Model

Description

The ADS8862IDGS is a high-performance, 16-bit analog-to-digital converter (ADC) developed by Texas Instruments. Designed for precision data acquisition systems, this device offers a unique combination of features that make it suitable for a wide range of applications including industrial automation, medical equipment, and scientific instrumentation.

Key Features

  • Resolution: The ADS8862IDGS boasts a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (Mega-Samples Per Second), this ADC is capable of capturing rapid changes in the input signal, making it ideal for high-speed signal processing.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal amplitudes for versatile use cases.
  • Low Power Consumption: Designed for efficiency, the device has a low power consumption, which is critical for portable and battery-powered applications.
  • Interface: The ADC includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Precision Reference: An internal precision reference ensures stability and accuracy of the conversion results over time and temperature variations.
  • Package: The ADS8862IDGS comes in a VSSOP-10 package, which is compact and suitable for space-constrained applications.

Applications

The versatile nature of the ADS8862IDGS allows it to be used across various high-precision applications. In industrial settings, it can be used for process control, sensor data acquisition, and motor control. In the medical field, it contributes to accurate readings in patient monitoring systems and medical imaging. For scientific research, it enables precise measurements in laboratory instruments and test equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8862IDGS is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

For designers and engineers looking for a high-precision ADC with robust features, the ADS8862IDGS from Texas Instruments stands out as a top choice, delivering accuracy, speed, and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1035 $72.3105
6+ $19.7772 $118.6632
8+ $19.1592 $153.2736
11+ $18.5412 $203.9532
14+ $17.9231 $250.9234
19+ $16.0690 $305.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess