EN
  • EN
  • DE

AF93BC46AF

Part No AF93BC46AF
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044015-AF93BC46AF
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AF93BC46AF CAD Model

Description

The AF93BC46AF is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This product is designed to cater to a wide range of applications, from automotive systems to industrial automation, offering a versatile solution for designers and engineers seeking to enhance their projects with cutting-edge technology.

At the heart of the AF93BC46AF is a robust architecture that ensures consistent performance even under challenging conditions. It features advanced power management capabilities, which enable it to operate efficiently with minimal power consumption. This makes it an ideal choice for battery-powered devices or energy-sensitive applications where power efficiency is paramount.

The device is built with a focus on ease of integration, supporting various communication protocols to ensure seamless compatibility with other components in a system. This interoperability is critical for modern electronic designs, which often require a high degree of modularity and flexibility.

Additionally, the AF93BC46AF is designed with a strong emphasis on durability. Texas Instruments has employed robust manufacturing processes and high-quality materials to ensure that the product can withstand the rigors of daily use. This includes resistance to temperature variations, mechanical shocks, and other environmental factors that could potentially compromise the integrity of the device.

Safety is another key aspect of the AF93BC46AF, with built-in features to protect against overcurrent, overheating, and other potential hazards. This proactive approach to safety not only extends the lifespan of the device but also ensures the protection of the end user and the overall system in which it is deployed.

For developers and manufacturers who require detailed technical specifications, Texas Instruments provides comprehensive documentation and support for the AF93BC46AF. This includes datasheets, application notes, and design resources to facilitate a smooth integration process and optimize the device's performance in various applications.

In summary, the Texas Instruments AF93BC46AF stands out as a versatile, efficient, and reliable component that is well-suited to meet the demands of today's sophisticated electronic systems. With its combination of performance, integration ease, and robustness, it represents a smart investment for any project requiring top-tier integrated circuit technology.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess