EN
  • EN
  • DE

ST72F324K4B6

Part No ST72F324K4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-SDIP (0.400", 10.16mm)
RoHS State Request Verification
Win Source Part Number 1260411-ST72F324K4B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324K4
Introduction Date December 15, 1998
ECCN 3A001
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ST72F324K4B6 CAD Model

Description

STMicroelectronics ST72F324K4B6 Microcontroller

The ST72F324K4B6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring robust performance in a compact package. This MCU is part of the ST7 family, which is renowned for its high integration, performance, and reliability in embedded control applications.

The ST72F324K4B6 features a robust 8-bit architecture and operates at a maximum frequency of 16 MHz, providing a solid balance between processing power and power consumption. It is equipped with 16 Kbytes of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the MCU includes 1 Kbyte of RAM and 256 bytes of EEPROM, which are suitable for data storage and retention across power cycles.

One of the key advantages of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as SPI, SCI (UART), and I²C, which enable the MCU to connect with other devices and sensors, facilitating data exchange and peripheral control. Furthermore, it boasts 32 I/O pins, providing ample connectivity options for interfacing with external components.

The ST72F324K4B6 also features an advanced interrupt handling system with 10 vectorized interrupt sources, allowing for responsive and efficient handling of real-time events. The MCU's 10-bit analog-to-digital converter (ADC) with 16 channels offers precise analog signal measurement, which is essential for applications requiring sensor data acquisition.

For timing and control tasks, the microcontroller comes with an array of timers, including a main clock controller with an oscillator safeguard, a watchdog timer to prevent system lock-ups, and a real-time base for scheduled events. These timers ensure that the MCU can manage time-critical operations effectively.

With its low power consumption modes, the ST72F324K4B6 is an excellent choice for battery-operated devices. It supports several power-saving modes, such as Halt and Active-Halt, to prolong battery life in portable applications.

In summary, the ST72F324K4B6 from STMicroelectronics is a feature-rich MCU that offers a perfect blend of performance, memory capacity, and peripheral integration for a variety of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4584 $155.0016
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,759 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess