EN
  • EN
  • DE
  • IT

AFE5808AZCF

Part No AFE5808AZCF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Fully Integrated, 8-Channel Ultrasound Analog Front End with Passive CW Mixer, 0.75 nV/rtHz, 14/12-Bit, 65 MSPS, 158 mW/CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12, 14
Number of Channels 8
Power (Watts) 158mW
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.15 V ~ 3.6 V, 5V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Package 135-BGA
Manufacturer Package 135-NFBGA (15x9)
Win Source Part Number 1142899-AFE5808AZCF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AFE5808A
Introduction Date November 16, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AFE5808AZCF CAD Model

Description

Product Overview: AFE5808AZCF

The AFE5808AZCF is a highly integrated, high-performance analog front-end developed by Texas Instruments, designed for a variety of medical imaging applications. This advanced product is particularly suitable for ultrasound systems, where precision and reliability are paramount. With its cutting-edge technology, the AFE5808AZCF offers exceptional image quality and system integration, which is critical in the medical field.

Key Features

  • Channel Count: The AFE5808AZCF contains 8 channels of voltage-controlled amplifier (VCA), low-noise amplifier (LNA), and an anti-aliasing filter (AAF), which work together to provide clear and accurate signal acquisition.
  • Low Noise Performance: The device boasts a low-noise figure, which is essential for high-resolution imaging, ensuring that the signals are as clean and interference-free as possible.
  • High Integration: Integrating multiple functionalities into a single chip reduces the system's complexity and footprint, enabling more compact and efficient designs.
  • Programmable Gain: The AFE5808AZCF offers a programmable gain for each channel, allowing customization for different imaging needs and ensuring optimal performance across various applications.
  • Power Efficiency: Designed with power efficiency in mind, this analog front-end helps in reducing the overall power consumption of the imaging system, which is critical for portable and battery-powered devices.

Applications

The versatility of the AFE5808AZCF makes it an ideal choice for a wide range of medical imaging applications, including:

  • Portable and cart-based ultrasound systems
  • Digital X-ray
  • Computed tomography (CT) scanners
  • Magnetic resonance imaging (MRI)

Technical Specifications

With an input-referred noise of 0.75 nV/√Hz at a gain of 21.3 dB, and a total power consumption of 95 mW/channel, the AFE5808AZCF is a highly efficient solution. It operates over a wide frequency range, making it adaptable to various imaging techniques and frequencies.

The AFE5808AZCF from Texas Instruments represents a leap forward in analog front-end technology for medical imaging, providing the performance and integration necessary for today's advanced ultrasound systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
Lowest to $7.2089
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3480 $69.3480
2+ $67.1808 $134.3616
3+ $65.0137 $195.0411
4+ $62.8466 $251.3864
6+ $56.3452 $338.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess