EN
  • EN
  • DE

ALVC00

Part No ALVC00
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 751824-ALVC00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALVC00 CAD Model

Description

The Texas Instruments ALVC00 is a high-performance, advanced logic gate that serves as a fundamental building block in modern digital circuits. This device is a part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. The ALVC00 specifically is a quadruple 2-input positive-NAND gate designed to operate from 1.65V to 3.6V, making it suitable for a variety of applications that require efficient power usage without compromising on speed.

Key Features

  • Operating Voltage Range: The ALVC00 operates between 1.65V and 3.6V, providing designers with flexibility in low-voltage applications.
  • High Speed: With a typical tpd (propagation delay time) of 2.3 ns at 3.3V, the ALVC00 is optimized for high-speed operations, ensuring quick response times in critical applications.
  • Drive Capability: The device can drive up to 24 mA at the output, allowing it to control other logic gates, LEDs, or small relays with ease.
  • Low Power Consumption: The ALVC00 is designed for low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.
  • Multiple Package Options: Available in a variety of packages such as SOIC, TSSOP, and TVSOP, providing flexibility for different design layouts and space constraints.

Applications

The Texas Instruments ALVC00 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Portable and battery-powered electronics
  • Telecommunications
  • Computing devices such as laptops and desktops
  • Data storage devices
  • Signal processing units
  • Embedded systems

With its combination of low-power operation, high-speed performance, and flexibility in voltage and packaging, the Texas Instruments ALVC00 is an excellent choice for designers looking to optimize their digital logic solutions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7298 $52.2172
33+ $3.0603 $100.9899
51+ $2.9647 $151.1997
70+ $2.8690 $200.8300
91+ $2.7734 $252.3794
121+ $2.4865 $300.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess