EN
  • EN
  • DE

AM1806BZWT

Part No AM1806BZWT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 744334-AM1806BZWT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1806BZWT CAD Model

Description

The AM1806BZWT is a high-performance, versatile microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of industrial and consumer applications. This powerful MCU is part of the Sitara™ processor family, which is known for its integration of the ARM9 core, offering a balanced blend of performance, power efficiency, and cost-effectiveness.

Key Features

  • Processor Core: The AM1806BZWT is equipped with an ARM926EJ-S core that operates at speeds up to 375 MHz, providing robust computational power for complex tasks.
  • Memory: It comes with an array of memory options including a 16KB instruction cache, a 16KB data cache, and a 64KB ROM loaded with bootloader software for secure and reliable startup.
  • High Connectivity: This MCU offers a rich set of peripherals for connectivity, such as USB 2.0 OTG with PHY, two MMC/SD/SDIO card interfaces, multiple UARTs, SPI, I2C, and GPIOs, making it highly adaptable for various communication requirements.
  • Industrial Interface Support: It also supports industrial interfaces like CAN, PROFIBUS, and EtherCAT, which are essential for industrial automation and control systems.
  • Integrated Peripherals: On-chip peripherals include a 10/100 Mb/s Ethernet MAC, an LCD controller, and a high-resolution PWM, which enhance its utility in multimedia and display applications.
  • Power Management: The AM1806BZWT integrates power management techniques that allow for dynamic voltage and frequency scaling, reducing power consumption during lower performance requirements.

Applications

The AM1806BZWT is suitable for a wide range of applications, including but not limited to:

  • Industrial control and automation
  • Human Machine Interface (HMI)
  • Networking equipment
  • Portable data terminals
  • Medical electronics
  • Consumer electronics

With its robust architecture and flexible feature set, the AM1806BZWT MCU from Texas Instruments is an ideal choice for designers looking to develop advanced, reliable, and cost-efficient products for the modern market.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6918 $58.7672
9+ $12.0549 $108.4941
13+ $11.6781 $151.8153
18+ $11.3014 $203.4252
23+ $10.9247 $251.2681
31+ $9.7946 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess