EN
  • EN
  • DE

AM1808EZWTA3

Part No AM1808EZWTA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TJ)
Security Package / Case 361-LFBGA
Case / Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1016529-AM1808EZWTA3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1808EZWTA3 CAD Model

Description

The Texas Instruments AM1808EZWTA3 is a highly integrated microprocessor that is designed to cater to a wide range of applications, including industrial, consumer, and medical devices. This product is part of the Sitara™ family, which is known for its high performance, low power consumption, and a rich set of features.

Key Features

  • Processor Core: ARM926EJ-S Core operating at up to 456 MHz, providing a balance of performance and power efficiency.
  • Memory: Supports various types of external memory including DDR2, DDR, NAND Flash, NOR Flash, and SRAM, giving developers flexibility in system design.
  • Enhanced Connectivity: Integrated with a host of peripherals including USB 2.0 with PHY, Ethernet MAC, CAN, SPI, I2C, and UARTs for versatile connectivity options.
  • Graphics Acceleration: Onboard SGX graphics accelerator for 2D and 3D graphics, enhancing the user interface experience.
  • Industrial Interface: Features PROFIBUS, EtherCAT, and other industrial protocols support for industrial automation applications.
  • Audio and Video Processing: Equipped with audio serial ports and a video processing front-end, making it suitable for multimedia applications.

Applications

The AM1808EZWTA3 is versatile enough to fit into a multitude of applications:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Portable data terminals
  • Medical diagnostic equipment
  • Consumer electronics
  • Networked communication systems

Energy Efficiency and Reliability

Power efficiency is a hallmark of the Sitara™ family, and the AM1808EZWTA3 is no exception. It offers a sophisticated power management system that allows for dynamic voltage and frequency scaling, as well as power-down capabilities that reduce the overall power footprint of the device. Additionally, the microprocessor is designed for reliability, with features like Error Correction Code (ECC) support for memory interfaces to ensure data integrity in critical applications.

Development Support

Texas Instruments provides comprehensive development support for the AM1808EZWTA3, including software development kits (SDKs), evaluation modules (EVMs), and detailed documentation to accelerate the design process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5620 $55.1240
5+ $22.6150 $113.0750
7+ $21.9083 $153.3581
10+ $21.2015 $212.0150
13+ $20.4948 $266.4324
17+ $18.3747 $312.3699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess