EN
  • EN
  • DE

AM1810EZWTA3

Part No AM1810EZWTA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA / MPU AM18x RISC 32bit 375MHz 1.8V/3.3V 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768440-AM1810EZWTA3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1810
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1810EZWTA3 CAD Model

Description

The AM1810EZWTA3 is a high-performance, power-efficient microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and communication applications. This microcontroller is part of the Sitara™ family that integrates an ARM9 core with a host of on-chip peripherals, providing developers with a flexible and robust platform for their embedded system designs.

Key Features:

  • ARM9 Core: At the heart of the AM1810EZWTA3 is an ARM926EJ-S core that runs at a clock speed of up to 375 MHz, delivering a balanced combination of performance and power efficiency.
  • Memory: The microcontroller comes equipped with a range of memory options, including a 16KB instruction cache, 16KB data cache, 64KB of ROM, and 128KB of on-chip RAM, facilitating quick access to frequently used data and instructions.
  • Peripherals: A rich set of peripherals is integrated into the MCU, such as dual EMACs for Ethernet connectivity, USB 2.0 OTG with PHY, multiple UARTs, SPI, I2C, and GPIOs, which enable a broad spectrum of connectivity and control options.
  • Real-Time Clock: An integrated real-time clock (RTC) with a separate power domain ensures timekeeping even when the main power is off, essential for time-sensitive applications.
  • Power Management: The device features advanced power management techniques, including multiple power-saving modes, which help in reducing the overall power consumption of the system.
  • Security: For secure data handling, the AM1810EZWTA3 includes a crypto hardware accelerator that supports various encryption standards, ensuring data protection and secure communication.

Applications:

The versatility of the AM1810EZWTA3 MCU makes it suitable for a variety of applications, such as:

  • Industrial automation and control systems
  • Networking equipment, including gateways and routers
  • Point-of-sale terminals
  • Medical equipment
  • Human-machine interfaces (HMIs)

With its robust feature set and flexible I/O options, the Texas Instruments AM1810EZWTA3 is an ideal choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess