EN
  • EN
  • DE

AM26LS32AMJB

Part No AM26LS32AMJB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Duplex Half
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560799-AM26LS32AMJB
Ultra Librarian 3D Model Ultra Librarian AM26LS32AMJB CAD Model

Description

Product Overview: AM26LS32AMJB by Texas Instruments

The AM26LS32AMJB is a quadruple differential line receiver designed to meet the rigorous specifications of the ANSI TIA/EIA-422-B and ITU recommendations. Manufactured by the renowned electronics company Texas Instruments, this device is tailored to provide a reliable interface in balanced and unbalanced digital communication systems.

Featuring four independent differential line receivers, each channel of the AM26LS32AMJB consists of a differential input amplifier, a voltage threshold detector, and an output emitter-follower. This configuration ensures that the device can translate differential input signals within the specified common-mode range into TTL (Transistor-Transistor Logic) output levels.

Key Features

  • Meets ANSI TIA/EIA-422-B Standards: This device complies with industry standards for differential line receivers, ensuring compatibility and reliability in standard communication systems.
  • Wide Common-Mode Range: The AM26LS32AMJB can handle a wide range of common-mode voltages, making it versatile for various applications.
  • High Impedance: The inputs are designed to have a high impedance, minimizing the load on the communication line and allowing for multiple receivers on a bus.
  • Operational Speed: With a typical propagation delay time of 12ns, the device is capable of high-speed operation, suitable for fast data transmission environments.
  • Power Supply: The device operates on a single 5V power supply, which is common in digital systems, making it easy to integrate.

Applications

The AM26LS32AMJB is ideal for a range of applications that require high-speed data reception and robust noise immunity. These include, but are not limited to:

  • Telecommunications systems
  • Data acquisition systems
  • Instrumentation
  • Local area networks (LAN)

With its sturdy construction in a 16-pin ceramic DIP (Dual In-line Package), the AM26LS32AMJB is built for durability and long-term reliability. Texas Instruments' commitment to quality ensures that this differential line receiver will perform consistently in the most demanding of environments.

Whether you are designing a new communication system or upgrading an existing one, the AM26LS32AMJB from Texas Instruments provides the performance and dependability that professionals expect.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6568 $63.3136
4+ $25.9749 $103.8996
6+ $25.1631 $150.9786
9+ $24.3514 $219.1626
11+ $23.5397 $258.9367
15+ $21.1046 $316.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess