EN
  • EN
  • DE
  • IT

AM26LV32DR

Part No AM26LV32DR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709452-AM26LV32DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26LV32DR CAD Model

Description

Introducing the AM26LV32DR from Texas Instruments

The AM26LV32DR is a robust, low-voltage differential line receiver designed by Texas Instruments to deliver high-speed data transmission with exceptional signal integrity. This integrated circuit is part of a family of devices that cater to applications requiring a differential communication interface, often found in industrial, telecommunications, and networking environments.

Designed to operate with a 3.3V power supply, this device is capable of receiving signals over twisted-pair or parallel data buses, making it a versatile component for various digital communication systems. The AM26LV32DR features four independent receiver channels, each capable of handling high-speed data rates, which makes it an ideal choice for multi-channel applications.

The differential line receivers of the AM26LV32DR are optimized to work with the low-voltage differential signaling (LVDS) technology, which is known for its ability to minimize electromagnetic interference (EMI) and reduce power consumption while transmitting data at high speeds over copper cables. This makes the AM26LV32DR a perfect solution for applications requiring efficient, reliable, and high-performance data communication.

Key features of the AM26LV32DR include:

  • Operational with a single 3.3V supply voltage.
  • Low-power Schottky circuitry for reduced power dissipation.
  • High impedance differential inputs compatible with LVDS standards.
  • Interoperability with existing 5V systems.
  • Fail-safe design ensures a logic high output if inputs are open, shorted, or terminated.
  • Industrial operating temperature range from -40°C to +85°C.

The AM26LV32DR is available in a 16-pin SOIC package, offering compactness and ease of integration into system designs. Its fail-safe feature ensures that the receiver outputs remain in a high state if the inputs are inactive, which enhances the reliability of the system under fault conditions.

Whether you are designing a high-speed data acquisition system, a robust communication interface, or a complex networking solution, the AM26LV32DR from Texas Instruments provides the performance and reliability you need to ensure your system operates at its best.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess