EN
  • EN
  • DE

AM26LV32EIDRG4

Part No AM26LV32EIDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR DIFF QUAD LV HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 35mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1016553-AM26LV32EIDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26LV32EIDRG4 CAD Model

Description

Product Overview: AM26LV32EIDRG4 from Texas Instruments

The AM26LV32EIDRG4 is a robust, high-speed, quadruple differential line receiver designed by Texas Instruments to operate with a 3.3V power supply. This device is engineered to meet the stringent requirements of low-voltage differential signaling (LVDS) technology, which is widely used in applications requiring high data rates and noise immunity in challenging electrical environments.

Key Features

  • Differential Line Receiver: The AM26LV32EIDRG4 consists of four differential line receivers that offer a high degree of signal integrity, making it ideal for receiving data in noisy conditions.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which allows for lower power consumption and compatibility with modern low-voltage logic circuits.
  • High Data Rates: The device supports data rates up to 32 Mbps, which makes it suitable for high-speed data communications in industrial, telecom, and computing applications.
  • Wide Common-Mode Range: The receiver can handle a wide common-mode voltage range, which enables reliable data reception even with ground potential differences.
  • Fail-Safe Design: It features a fail-safe design that ensures a logic high output when inputs are left open, shorted, or idle, providing additional system reliability.
  • Robust ESD Protection: The AM26LV32EIDRG4 is equipped with electrostatic discharge (ESD) protection circuitry on its inputs and outputs, safeguarding the device from static damage during handling and operation.

Applications

The AM26LV32EIDRG4 is well-suited for a variety of applications that require reliable high-speed data transmission. These include:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Data acquisition systems
  • Networking equipment
  • Medical imaging devices

Quality and Reliability

As with all Texas Instruments products, the AM26LV32EIDRG4 is manufactured to the highest quality standards. It is available in a compact 16-pin SOIC package and is specified for the industrial temperature range of -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions.

In summary, the AM26LV32EIDRG4 from Texas Instruments is a versatile and reliable solution for applications demanding high-speed data reception with low-voltage operation. Its robust design and advanced features ensure optimal performance in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess