EN
  • EN
  • DE

AM2732ADRFGAZCER

Part No AM2732ADRFGAZCER
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description DUAL-CORE ARM CORTEX-R5F BASED M  /  ARM® Cortex®-R5F Microprocessor IC series 2 Core, 32-Bit 400MHz 285-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-R5F
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP C66x
RAM Controllers DDR
Graphics Acceleration Yes
Ethernet 10/100Mbps (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Package / Case 285-LFBGA
Supplier Device Package 285-NFBGA (13x13)
Additional Interfaces CANbus, EMIF, I²C, QSPI, SPI, UART/USART
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-AM2732ADRFGAZCERTR
Standard Package 1,000
Win Source Part Number 1044519-AM2732ADRFGAZCER
Ultra Librarian 3D Model Ultra Librarian AM2732ADRFGAZCER CAD Model

Description

The AM2732ADRFGAZCER is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and functionality of electronic applications across various industries.

Key Features

  • Advanced Technology: Built with cutting-edge semiconductor technology, the AM2732ADRFGAZCER ensures reliable performance and longevity in operation.
  • High Precision: This component is engineered to deliver precise results, making it ideal for critical applications where accuracy is paramount.
  • Energy Efficient: With power conservation in mind, the device operates with minimal energy consumption, contributing to the overall efficiency of the system it is integrated into.
  • Durability: Texas Instruments products are known for their robustness, and the AM2732ADRFGAZCER is no exception. It is built to withstand harsh conditions and provide consistent performance over time.

Applications

The versatility of the AM2732ADRFGAZCER allows it to be used in a wide array of applications. Some of the typical use cases include:

  • Automotive systems
  • Industrial automation
  • Telecommunications infrastructure
  • Medical equipment
  • Consumer electronics

Product Specifications

The AM2732ADRFGAZCER boasts specifications that ensure it meets the needs of demanding applications. These specifications include:

  • Package type: Surface-mount
  • Operating temperature range: Specified by the manufacturer
  • Supply voltage range: Defined by Texas Instruments for optimal performance
  • Output type: Configurable based on application requirements

Quality and Support

Texas Instruments provides comprehensive support and a commitment to quality for all of its products. The AM2732ADRFGAZCER comes with the assurance of technical support, extensive documentation, and a manufacturer's warranty. Customers can rely on Texas Instruments' global network for any assistance needed with their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess