EN
  • EN
  • DE

AM3703CUSNEST

Part No AM3703CUSNEST
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU CORTEX SITARA 423FCBGA / IC MPU CORTEX SITARA 423FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 1089-BFBGA, FCBGA
Manufacturer Package 1089-FCBGA (27x27)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768455-AM3703CUSNEST
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 13, 2015
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3703CUSNEST CAD Model

Description

The AM3703CUSNEST is a high-performance microprocessor designed by Texas Instruments, renowned for its robust architecture and versatile capabilities. This product is part of the Sitara™ family, which is well-known for delivering low-power, high-efficiency processing solutions for a wide array of applications.

Key Features

  • Advanced ARM Cortex-A8 Core: At the heart of the AM3703CUSNEST lies an ARM Cortex-A8 processor that clocks up to 1 GHz, providing the computational power necessary for intensive applications.
  • Integrated Graphics: The device includes a POWERVR™ SGX Graphics Accelerator for enhanced 2D and 3D graphics, making it ideal for multimedia applications.
  • Rich Peripherals: A variety of peripherals are integrated, including USB 2.0 OTG with PHY, MMC/SD/SDIO, UARTs, SPI, I2C, and more, offering extensive connectivity options.
  • Enhanced Security: Security features such as an encryption hardware accelerator are embedded to ensure secure data handling and transfer.
  • Power Efficiency: Designed with power efficiency in mind, the AM3703CUSNEST offers multiple power-saving modes to reduce energy consumption and extend battery life in portable devices.

Applications

The versatility of the AM3703CUSNEST makes it suitable for a wide range of applications, including but not limited to:

  • Portable Data Terminals
  • Navigation Devices
  • Industrial Automation
  • Medical Instruments
  • Home Automation Systems

Technical Specifications

The AM3703CUSNEST comes in a 423-pin BGA package and operates over an extended temperature range, making it reliable for use in various environments. Its compatibility with a broad spectrum of operating systems, including Linux, Android, and Windows Embedded CE, provides developers with the flexibility to choose the optimal software platform for their specific application needs.

Conclusion

With its powerful processing capabilities, integrated graphics, and a comprehensive set of peripherals, the Texas Instruments AM3703CUSNEST is an excellent choice for developers looking to create sophisticated and energy-efficient products across a multitude of markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess