EN
  • EN
  • DE

VSC8662XIC

Part No VSC8662XIC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number VSC8662
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 903002-VSC8662XIC
Ultra Librarian 3D Model Ultra Librarian VSC8662XIC CAD Model

Description

Microchip Technology's VSC8662XIC: A High-Performance Dual Port Gigabit Ethernet PHY

The VSC8662XIC, a state-of-the-art dual-port Gigabit Ethernet PHY, is a testament to Microchip Technology's commitment to providing innovative solutions for advanced network applications. Designed to deliver high-speed data transmission with exceptional reliability, this product is an ideal choice for a wide range of applications, including enterprise networking, data centers, industrial automation, and more.

Key Features

  • Dual Gigabit Ethernet Transceivers: The VSC8662XIC features two independent Gigabit Ethernet transceivers, making it perfect for applications that require simultaneous dual-port connectivity.
  • Energy Efficient: With energy efficiency in mind, this PHY incorporates features such as Energy Efficient Ethernet (EEE) which reduces power consumption during periods of low data activity.
  • Advanced Signal Processing: Sophisticated signal processing techniques ensure robust operation over extended cable lengths and across various cable types, enhancing the reliability of connections.
  • Versatile Connectivity: It supports a wide array of data interfaces including SGMII, QSGMII, and RGMII, providing flexibility for system design and ensuring compatibility with a broad range of network processors and switch controllers.
  • Industrial Temperature Range: The device is designed to operate within an industrial temperature range, making it suitable for harsh environments.
  • Integrated Diagnostics: Integrated Time Domain Reflectometry (TDR) diagnostics facilitate easy debugging and troubleshooting of network issues.

Applications

The VSC8662XIC's robust feature set and dual-port design make it an excellent choice for a variety of networking equipment, including:

  • Enterprise Routers and Switches
  • Network Interface Cards (NICs)
  • Industrial Control Systems
  • Embedded Systems
  • Data Center Infrastructure

With the VSC8662XIC, Microchip Technology offers a solution that not only meets current networking demands but also anticipates future requirements. Its combination of performance, energy efficiency, and reliability ensures that it will continue to be a valued component in the design of next-generation network devices.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8131 $64.8131
2+ $53.1800 $106.3600
3+ $51.5181 $154.5543
5+ $49.8562 $249.2810
6+ $48.1943 $289.1658
7+ $43.2087 $302.4609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess