EN
  • EN
  • DE

ZL792588GDG2

Part No ZL792588GDG2
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Telecom Circuit
Number of Circuits 1
Mounting SMD (SMT)
Supplier Device Package 196-BGA
Base Product Number ZL792588
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Standard Package 630
Win Source Part Number 989416-ZL792588GDG2
Ultra Librarian 3D Model Ultra Librarian ZL792588GDG2 CAD Model

Description

The ZL792588GDG2 is a state-of-the-art integrated circuit (IC) crafted by the renowned manufacturer, Microchip Technology. This high-performance product is designed to cater to a wide range of applications, making it an ideal choice for engineers and developers looking to incorporate a reliable and efficient solution into their designs.

Key Features

  • Advanced Technology: Built with cutting-edge technology, the ZL792588GDG2 ensures superior performance and longevity.
  • High Integration: This IC integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: The ZL792588GDG2 is designed for low power consumption, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • Robust Construction: Microchip Technology's commitment to quality means that this product is built to withstand the rigors of everyday use, ensuring reliability and durability.

Applications

The ZL792588GDG2 is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Medical equipment

Technical Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number ZL792588GDG2
Package / Case Specific packaging details as per manufacturer's datasheet
Operating Temperature Specified range as per manufacturer's datasheet
Supply Voltage Specified range as per manufacturer's datasheet

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology for the ZL792588GDG2.

Ordering Information

To purchase the ZL792588GDG2 or to request samples, please contact Microchip Technology's sales department or an authorized distributor. Ensure to mention the exact part number to avoid any discrepancies.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7664 $79.5328
4+ $32.6289 $130.5156
6+ $31.6093 $189.6558
8+ $30.5896 $244.7168
10+ $29.5700 $295.7000
14+ $26.5109 $371.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess