EN
  • EN
  • DE

BQ24262YFFR

Part No BQ24262YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Power-Path Management and USB-OTG Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-UFBGA, DSBGA
Manufacturer Package 36-DSBGA
Win Source Part Number 1154165-BQ24262YFFR
Manufacturer Homepage www.ti.com
Family Name BQ24262
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24262YFFR CAD Model

Description

Introducing the BQ24262YFFR Battery Charger by Texas Instruments

The BQ24262YFFR is a highly efficient, single-cell Li-Ion battery charger designed by Texas Instruments to meet the needs of a wide range of portable applications. This state-of-the-art power management integrated circuit (IC) is engineered to deliver top performance while ensuring the safety and longevity of your battery.

Key Features

  • High Efficiency: With its advanced charging algorithm and power-path management, the BQ24262YFFR maximizes battery life with an impressive charge efficiency that reduces heat generation and energy waste.
  • Programmable Charging Parameters: Users can customize the charging current and voltage according to the specific needs of their device and battery specifications, ensuring optimal charging for a variety of battery types and sizes.
  • Power Path Management: The IC supports seamless power path management, allowing the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Thermal Regulation: To prevent overheating, the BQ24262YFFR includes a thermal regulation feature that automatically reduces charge current under extreme temperature conditions.
  • Charge Status Indicators: The charger provides real-time feedback through status pins that can be used to light LEDs, indicating the battery's charge status and enabling user-friendly interface design.

Applications

The versatility of the BQ24262YFFR makes it an ideal choice for a broad array of portable electronic devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • Wireless headsets and earbuds
  • Wearable technology

Technical Specifications

The BQ24262YFFR comes in a compact, 20-pin DSBGA package and operates over a wide input voltage range. It supports charge currents up to 2.5 A and a charge voltage up to 4.4 V, which can be programmed via an I2C interface. Additionally, it features a range of safety protections including over-voltage, short-circuit, and over-temperature protection mechanisms.

For engineers and designers looking for a reliable and flexible charging solution, the BQ24262YFFR from Texas Instruments stands out as a smart choice that combines performance, efficiency, and user-friendly features in a small footprint.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess