EN
  • EN
  • DE
  • IT

AM3715CBP100

Part No AM3715CBP100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 1GHz 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768458-AM3715CBP100
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date June 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3715CBP100 CAD Model

Description

The AM3715CBP100 is a high-performance, power-efficient system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding needs of modern embedded applications. This versatile SoC is part of TI's Sitara™ family, which is renowned for its integration of a robust ARM Cortex-A8 core with a rich set of peripherals and interfaces, making it an ideal choice for a wide range of industrial, consumer, and automotive products.

Key Features

  • Processor Core: At the heart of the AM3715CBP100 is an ARM Cortex-A8 processor that can run up to 1 GHz, providing the computational power to handle complex tasks and support rich user interfaces.
  • Memory: The SoC includes a 32KB of instruction and data cache, and supports various external memory interfaces such as DDR2, DDR3, and NAND flash, allowing for flexible storage and memory expansion options.
  • Graphics Acceleration: Equipped with a POWERVR™ SGX Graphics Accelerator, the AM3715CBP100 can deliver high-quality 3D graphics, making it suitable for applications requiring advanced visualization and user interface capabilities.
  • High-Speed Connectivity: With a range of high-speed connectivity options including USB 2.0 OTG with PHY, HDMI, and MMC/SD/SDIO, this SoC ensures seamless data transfer and connectivity with various peripherals and displays.
  • Industrial Interfaces: The device also boasts a rich set of industrial interfaces such as CAN, UART, I2C, and SPI, ensuring easy integration into industrial control systems and automation networks.

Applications

The AM3715CBP100's combination of processing power, multimedia capabilities, and connectivity makes it an excellent choice for a variety of applications, including:

  • Portable Data Terminals
  • Medical Imaging
  • Industrial Automation
  • Interactive Point-of-Service Kiosks
  • Navigation Systems
  • Digital Signage

Support and Resources

Texas Instruments provides comprehensive support and resources for the AM3715CBP100, including detailed datasheets, technical documentation, development tools, and software libraries to help designers and engineers streamline their product development process.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess