EN
  • EN
  • DE

AM4376BZDN100

Part No AM4376BZDN100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Crypto Accelerator
Package 491-LFBGA
Manufacturer Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 1144073-AM4376BZDN100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM4376
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM4376BZDN100 CAD Model

Description

The AM4376BZDN100 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of a wide range of industrial applications. This advanced product is part of the Sitara™ processor family, which is renowned for integrating powerful features into a single chip, providing an optimal balance between performance, power efficiency, and cost-effectiveness.

At the heart of the AM4376BZDN100 lies an ARM Cortex-A9 core, which operates at a speed of up to 1 GHz. This core is capable of delivering the computational power required for complex tasks, making it suitable for applications such as human-machine interfaces (HMIs), industrial automation, networking, and more. The processor is complemented by a rich set of peripherals and interfaces, including multiple UARTs, I2C, SPI, and USB ports, which facilitate easy communication and connectivity with other devices and systems.

The AM4376BZDN100 also features an integrated PowerVR SGX graphics accelerator, which supports 3D graphics and provides the ability to drive high-resolution displays, making it an ideal choice for advanced graphical user interfaces. Additionally, the processor is equipped with a dual-core Programmable Real-time Unit (PRU) subsystem. This subsystem allows for offloading real-time processing tasks from the main ARM core, thereby improving system responsiveness and deterministic control in real-time applications.

Security is a critical aspect in today's connected world, and the AM4376BZDN100 addresses this with its robust security features, including cryptographic acceleration, secure boot, and a hardware random number generator. These features help to protect against unauthorized access and ensure secure data transactions.

Texas Instruments has designed the AM4376BZDN100 with longevity in mind, offering long-term availability and support for the product. This commitment to product lifecycle management makes it a reliable choice for industrial designers and engineers looking for a stable and supported platform for their embedded systems.

In summary, the AM4376BZDN100 by Texas Instruments is a versatile and powerful MCU that is well-suited for a variety of industrial applications, providing a blend of high performance, advanced graphics, real-time processing, and robust security features.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0735 $62.1470
4+ $25.4962 $101.9848
7+ $24.6995 $172.8965
9+ $23.9027 $215.1243
11+ $23.1059 $254.1649
15+ $20.7157 $310.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess